Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-GS-SPE2 MB90F395HAPMCR-GS-SPE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007938-MB90F395HAPM CR-GS-SPE2 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, LIN, SCI, Serial, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MCF52259CAG80; MCF52258CAG66; MCF52258AG80; R4F24279NVFQU; DF2378BVFQ35WV; UPD70F3767GF-GAT-AXM B90F395HAPMCRGSSPE2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 96
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007938-MB90F395HAPM CR-GS-SPE2 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, LIN, SCI, Serial, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MCF52259CAG80; MCF52258CAG66; MCF52258AG80; R4F24279NVFQU; DF2378BVFQ35WV; UPD70F3767GF-GAT-AXM B90F395HAPMCRGSSPE2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 96
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-GS-SPE2 - 1007938-MB90F395HAPMCR-GS-SPE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-GS-SPE2
1007938-MB90F395HAPMCR-GS-SPE2
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-GS-SPE2 1007938-MB90F395HAPMCR-GS-SPE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007938-MB90F395HAPM CR-GS-SPE2 Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, LIN, SCI, Serial, UART, USART Peripherals: POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MCF52259CAG80; MCF52258CAG66; MCF52258AG80; R4F24279NVFQU; DF2378BVFQ35WV; UPD70F3767GF-GAT-AXM B90F395HAPMCRGSSPE2; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 96

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007938-MB90F395HAPMCR-GS-SPE2
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, I2C, LIN, SCI, Serial, UART, USART
Peripherals: POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MCF52259CAG80; MCF52258CAG66; MCF52258AG80; R4F24279NVFQU; DF2378BVFQ35WV; UPD70F3767GF-GAT-AXMB90F395HAPMCRGSSPE2;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Number of I/Os: 96

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1007938-MB90F395HAPMCR-GS-SPE2
Product Name Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-GS-SPE2
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers