Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-C0004 MB90F395HAPMCR-C0004

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787424-MB90F395HAPMC R-C0004 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787424-MB90F395HAPMC R-C0004 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-C0004 - 787424-MB90F395HAPMCR-C0004 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-C0004
787424-MB90F395HAPMCR-C0004
Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-C0004 787424-MB90F395HAPMCR-C0004
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787424-MB90F395HAPMC R-C0004 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787424-MB90F395HAPMCR-C0004
Series: F2MC-16LX MB90390
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 120-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-LQFP (16x16)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787424-MB90F395HAPMCR-C0004
Product Name Embedded - Embedded - Microcontrollers - MB90F395HAPMCR-C0004
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers