Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F394HPMCR-G MB90F394HPMCR-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787423-MB90F394HPMCR -G Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787423-MB90F394HPMCR -G Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F394HPMCR-G - 787423-MB90F394HPMCR-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F394HPMCR-G
787423-MB90F394HPMCR-G
Embedded - Embedded - Microcontrollers - MB90F394HPMCR-G 787423-MB90F394HPMCR-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787423-MB90F394HPMCR -G Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787423-MB90F394HPMCR-G
Series: F2MC-16LX MB90390
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 120-LQFP
Core Size: 16-Bit
Connectivity: CAN, LIN, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-LQFP (16x16)
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787423-MB90F394HPMCR-G
Product Name Embedded - Embedded - Microcontrollers - MB90F394HPMCR-G
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 384 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers