Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F394HAPMCR-GS-N1 MB90F394HAPMCR-GS-N1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787422-MB90F394HAPMC R-GS-N1 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787422-MB90F394HAPMC R-GS-N1 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F394HAPMCR-GS-N1 - 787422-MB90F394HAPMCR-GS-N1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F394HAPMCR-GS-N1
787422-MB90F394HAPMCR-GS-N1
Embedded - Embedded - Microcontrollers - MB90F394HAPMCR-GS-N1 787422-MB90F394HAPMCR-GS-N1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787422-MB90F394HAPMC R-GS-N1 Series: F2MC-16LX MB90390 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 120-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 120-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787422-MB90F394HAPMCR-GS-N1
Series: F2MC-16LX MB90390
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 120-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-LQFP (16x16)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787422-MB90F394HAPMCR-GS-N1
Product Name Embedded - Embedded - Microcontrollers - MB90F394HAPMCR-GS-N1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 384 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers