Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F387SPMT-GS-9002

Description
Win Source Part Number: 1076212-MB90F387SPMT -GS-9002 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90385 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): AT89C51CC03CA-RLTUM; AT89C51AC3-RLTUM; AT89C51CC03UA-RDTUM; STM32F373C8T6; MB9AF421KPMC-G-JNE2; R5F21348UNFP#V0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F387
Request a Quote Datasheet
Description
Win Source Part Number: 1076212-MB90F387SPMT -GS-9002 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90385 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): AT89C51CC03CA-RLTUM; AT89C51AC3-RLTUM; AT89C51CC03UA-RDTUM; STM32F373C8T6; MB9AF421KPMC-G-JNE2; R5F21348UNFP#V0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F387
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076212-MB90F387SPMT-GS-9002 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076212-MB90F387SPMT-GS-9002
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076212-MB90F387SPMT-GS-9002
Win Source Part Number: 1076212-MB90F387SPMT -GS-9002 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90385 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): AT89C51CC03CA-RLTUM; AT89C51AC3-RLTUM; AT89C51CC03UA-RDTUM; STM32F373C8T6; MB9AF421KPMC-G-JNE2; R5F21348UNFP#V0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F387

Win Source Part Number: 1076212-MB90F387SPMT-GS-9002
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90385
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
Alternative Parts (Cross-Reference): AT89C51CC03CA-RLTUM; AT89C51AC3-RLTUM; AT89C51CC03UA-RDTUM; STM32F373C8T6; MB9AF421KPMC-G-JNE2; R5F21348UNFP#V0;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F387

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F387SPMT-GS-9002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F387SPMT-GS-9002
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F387SPMT-GS-9002
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076212-MB90F387SPMT-GS-9002 MB90F387SPMT-GS-9002
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 64 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers