Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F362TESPMT-GSE1 MB90F362TESPMT-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 725031-MB90F362TESPM T-GSE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Connectivity: CANbus, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 36 Date RAM Size: 3K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 725031-MB90F362TESPM T-GSE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Connectivity: CANbus, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 36 Date RAM Size: 3K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F362TESPMT-GSE1 - 725031-MB90F362TESPMT-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F362TESPMT-GSE1
725031-MB90F362TESPMT-GSE1
Embedded - Embedded - Microcontrollers - MB90F362TESPMT-GSE1 725031-MB90F362TESPMT-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 725031-MB90F362TESPM T-GSE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Connectivity: CANbus, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 36 Date RAM Size: 3K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 725031-MB90F362TESPMT-GSE1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 24MHz
Connectivity: CANbus, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 16x8/10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 36
Date RAM Size: 3K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F362TESPMT-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F362TESPMT-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F362TESPMT-GSE1
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 725031-MB90F362TESPMT-GSE1 MB90F362TESPMT-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB90F362TESPMT-GSE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Life Cycle Stage Obsolete Removed
Clock Speed 24 MHz 24 MHz
RAM 64 KB 3 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers