Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F352SPFM-GSE1 MB90F352SPFM-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845845-MB90F352SPFM- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: MB90F352 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845845-MB90F352SPFM- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: MB90F352 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F352SPFM-GSE1 - 845845-MB90F352SPFM-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F352SPFM-GSE1
845845-MB90F352SPFM-GSE1
Embedded - Embedded - Microcontrollers - MB90F352SPFM-GSE1 845845-MB90F352SPFM-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845845-MB90F352SPFM- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: MB90F352 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845845-MB90F352SPFM-GSE1
Series: F2MC-16LX MB90350
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: MB90F352
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F352SPFM-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F352SPFM-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F352SPFM-GSE1
IC MCU 16BIT 128KB FLASH 64QFP

IC MCU 16BIT 128KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845845-MB90F352SPFM-GSE1 MB90F352SPFM-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB90F352SPFM-GSE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz 24 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers