Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F349CESPF-G-K1E1 MB90F349CESPF-G-K1E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183168-MB90F349CESP F-G-K1E1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82 Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183168-MB90F349CESP F-G-K1E1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82 Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F349CESPF-G-K1E1 - 1183168-MB90F349CESPF-G-K1E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F349CESPF-G-K1E1
1183168-MB90F349CESPF-G-K1E1
Embedded - Embedded - Microcontrollers - MB90F349CESPF-G-K1E1 1183168-MB90F349CESPF-G-K1E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183168-MB90F349CESP F-G-K1E1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82 Max Operating Temperature: 105 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183168-MB90F349CESPF-G-K1E1
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Peripherals: DMA, POR, WDT
Oscillator Type: External
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 82
Max Operating Temperature: 105 °C

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB90F349CESPF-G-K1E1
16-bit Microcontrollers - MCU MB90F349CESPF-G-K1E1
16-bit Microcontrollers - MCU STANDARD MICOM FLASH MICOM-0.35

16-bit Microcontrollers - MCU STANDARD MICOM FLASH MICOM-0.35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1183168-MB90F349CESPF-G-K1E1 MB90F349CESPF-G-K1E1
Product Name Embedded - Embedded - Microcontrollers - MB90F349CESPF-G-K1E1 16-bit Microcontrollers - MCU
Serial Interface CAN; I²C; SCI; UART; USART; CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers