Win Source Part Number: 1076204-MB90F347ESPM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90340E
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
Alternative Parts (Cross-Reference): STM32F205VBT6; R5F100PGAFA#V0; R5F104PGAFB#V0; R5F101PGAFB#V0; AT91SAM7X128C-AU; MKE04Z128VLH4;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F347
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1076204-MB90F347ESPMC3-G |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| RAM | 128 KB |
| ROM Type | Flash; FLASH |