Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F347CAPFR-GSE1-PHI04 MB90F347CAPFR-GSE1-PHI04

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787418-MB90F347CAPFR -GSE1-PHI04 Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787418-MB90F347CAPFR -GSE1-PHI04 Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F347CAPFR-GSE1-PHI04 - 787418-MB90F347CAPFR-GSE1-PHI04 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F347CAPFR-GSE1-PHI04
787418-MB90F347CAPFR-GSE1-PHI04
Embedded - Embedded - Microcontrollers - MB90F347CAPFR-GSE1-PHI04 787418-MB90F347CAPFR-GSE1-PHI04
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787418-MB90F347CAPFR -GSE1-PHI04 Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787418-MB90F347CAPFR-GSE1-PHI04
Series: F2MC-16LX MB90340
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787418-MB90F347CAPFR-GSE1-PHI04
Product Name Embedded - Embedded - Microcontrollers - MB90F347CAPFR-GSE1-PHI04
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers