Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F347CAPFR-G

Description
Win Source Part Number: 1216827-MB90F347CAPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F347
Request a Quote Datasheet
Description
Win Source Part Number: 1216827-MB90F347CAPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F347
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1216827-MB90F347CAPFR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1216827-MB90F347CAPFR-G
Integrated Circuits (ICs) - Embedded - Microcontrollers 1216827-MB90F347CAPFR-G
Win Source Part Number: 1216827-MB90F347CAPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F347

Win Source Part Number: 1216827-MB90F347CAPFR-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90340
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F347

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1216827-MB90F347CAPFR-G
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details