Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F347ASPF-GS-SP MB90F347ASPF-GS-SP

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847538-MB90F347ASPF- GS-SP Series: F2MC-16LX MB90340 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: MB90F347 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847538-MB90F347ASPF- GS-SP Series: F2MC-16LX MB90340 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: MB90F347 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F347ASPF-GS-SP - 847538-MB90F347ASPF-GS-SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F347ASPF-GS-SP
847538-MB90F347ASPF-GS-SP
Embedded - Embedded - Microcontrollers - MB90F347ASPF-GS-SP 847538-MB90F347ASPF-GS-SP
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847538-MB90F347ASPF- GS-SP Series: F2MC-16LX MB90340 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: MB90F347 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 847538-MB90F347ASPF-GS-SP
Series: F2MC-16LX MB90340
Features: series Microcontroller IC
Package: Tray
Number of I/O: 82
Family Name: MB90F347
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 847538-MB90F347ASPF-GS-SP
Product Name Embedded - Embedded - Microcontrollers - MB90F347ASPF-GS-SP
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details