Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999083-MB90F345CASPF
RAM Size: 20 kB
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 999083-MB90F345CASPFR-GS-SPE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90F345CASPFR-GS-SPE1 |
| Data Bus | 16 Bit |