Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F345CAPFR-GSE1 MB90F345CAPFR-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186427-MB90F345CAPF R-GSE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 80 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186427-MB90F345CAPF R-GSE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 80 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F345CAPFR-GSE1 - 1186427-MB90F345CAPFR-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F345CAPFR-GSE1
1186427-MB90F345CAPFR-GSE1
Embedded - Embedded - Microcontrollers - MB90F345CAPFR-GSE1 1186427-MB90F345CAPFR-GSE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186427-MB90F345CAPF R-GSE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 80 Max Operating Temperature: 105 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186427-MB90F345CAPFR-GSE1
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Peripherals: DMA, POR, WDT
Oscillator Type: External
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Number of I/Os: 80
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1186427-MB90F345CAPFR-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB90F345CAPFR-GSE1
Data Bus 16 Bit
Serial Interface CAN; I²C; SCI; UART; USART; CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
I/O Ports 80
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers