Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F342CAPF-G MB90F342CAPF-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 145251-MB90F342CAPF- G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 145251-MB90F342CAPF- G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F342CAPF-G - 145251-MB90F342CAPF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F342CAPF-G
145251-MB90F342CAPF-G
Embedded - Embedded - Microcontrollers - MB90F342CAPF-G 145251-MB90F342CAPF-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 145251-MB90F342CAPF- G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 145251-MB90F342CAPF-G
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8

Buy Now
IC MCU 16BIT 256KB FLASH 100QFP - 217-MB90F342CAPF-G - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100QFP
217-MB90F342CAPF-G
IC MCU 16BIT 256KB FLASH 100QFP 217-MB90F342CAPF-G
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F342CAPF-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F342CAPF-G
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F342CAPF-G
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 145251-MB90F342CAPF-G 217-MB90F342CAPF-G MB90F342CAPF-G
Product Name Embedded - Embedded - Microcontrollers - MB90F342CAPF-G IC MCU 16BIT 256KB FLASH 100QFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz
RAM 256 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7722AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details