Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F337PMC-G-N9E1 MB90F337PMC-G-N9E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882898-MB90F337PMC-G -N9E1 Series: F²MC MB90335 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Package: Tray Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, SIO, UART/USART, USB Peripherals: POR, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: MB90F337 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882898-MB90F337PMC-G -N9E1 Series: F²MC MB90335 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Package: Tray Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, SIO, UART/USART, USB Peripherals: POR, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: MB90F337 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F337PMC-G-N9E1 - 882898-MB90F337PMC-G-N9E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F337PMC-G-N9E1
882898-MB90F337PMC-G-N9E1
Embedded - Embedded - Microcontrollers - MB90F337PMC-G-N9E1 882898-MB90F337PMC-G-N9E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882898-MB90F337PMC-G -N9E1 Series: F²MC MB90335 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Package: Tray Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, SIO, UART/USART, USB Peripherals: POR, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: MB90F337 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882898-MB90F337PMC-G-N9E1
Series: F²MC MB90335
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, SIO, UART/USART, USB
Peripherals: POR, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: MB90F337
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F337PMC-G-N9E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F337PMC-G-N9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F337PMC-G-N9E1
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882898-MB90F337PMC-G-N9E1 MB90F337PMC-G-N9E1
Product Name Embedded - Embedded - Microcontrollers - MB90F337PMC-G-N9E1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz 24 MHz
RAM 64 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers