Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F042PMC-GE1 MB90F042PMC-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925883-MB90F042PMC-G E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925883-MB90F042PMC-G E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F042PMC-GE1 - 925883-MB90F042PMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F042PMC-GE1
925883-MB90F042PMC-GE1
Embedded - Embedded - Microcontrollers - MB90F042PMC-GE1 925883-MB90F042PMC-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925883-MB90F042PMC-G E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925883-MB90F042PMC-GE1
Features: - series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Family Name: MB90F042
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925883-MB90F042PMC-GE1
Product Name Embedded - Embedded - Microcontrollers - MB90F042PMC-GE1
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers