Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F042PMC-G-103E1 MB90F042PMC-G-103E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925882-MB90F042PMC-G -103E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925882-MB90F042PMC-G -103E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F042PMC-G-103E1 - 925882-MB90F042PMC-G-103E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F042PMC-G-103E1
925882-MB90F042PMC-G-103E1
Embedded - Embedded - Microcontrollers - MB90F042PMC-G-103E1 925882-MB90F042PMC-G-103E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925882-MB90F042PMC-G -103E1 Features: - series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90F042 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925882-MB90F042PMC-G-103E1
Features: - series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Family Name: MB90F042
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925882-MB90F042PMC-G-103E1
Product Name Embedded - Embedded - Microcontrollers - MB90F042PMC-G-103E1
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers