Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F020CPMT-GS-9053

Description
Win Source Part Number: 1129535-MB90F020CPMT -GS-9053 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 84 Mounting: SMD (SMT) Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F020
Request a Quote
Description
Win Source Part Number: 1129535-MB90F020CPMT -GS-9053 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 84 Mounting: SMD (SMT) Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1129535-MB90F020CPMT-GS-9053 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1129535-MB90F020CPMT-GS-9053
Integrated Circuits (ICs) - Embedded - Microcontrollers 1129535-MB90F020CPMT-GS-9053
Win Source Part Number: 1129535-MB90F020CPMT -GS-9053 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 84 Mounting: SMD (SMT) Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F020

Win Source Part Number: 1129535-MB90F020CPMT-GS-9053
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F020

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1129535-MB90F020CPMT-GS-9053
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers