Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90931PMC-GS-112E1 MB90931PMC-GS-112E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925879-MB90931PMC-GS -112E1 Series: F²MC-16LX MB90930 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925879-MB90931PMC-GS -112E1 Series: F²MC-16LX MB90930 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90931PMC-GS-112E1 - 925879-MB90931PMC-GS-112E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90931PMC-GS-112E1
925879-MB90931PMC-GS-112E1
Embedded - Embedded - Microcontrollers - MB90931PMC-GS-112E1 925879-MB90931PMC-GS-112E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925879-MB90931PMC-GS -112E1 Series: F²MC-16LX MB90930 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925879-MB90931PMC-GS-112E1
Series: F²MC-16LX MB90930
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16)
Core Processor: F2MC-16LX
Speed: 32MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supply Voltage: 3.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925879-MB90931PMC-GS-112E1
Product Name Embedded - Embedded - Microcontrollers - MB90931PMC-GS-112E1
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 128 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers