Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90922NCSPMC-GS-218E1 MB90922NCSPMC-GS-218E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019564-MB90922NCSPM C-GS-218E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, LIN, UART, USART Peripherals: LCD, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F401VCT6; STM32F100VCT6B; STM32F091VCT6; MSP430F5437AIPNR; MSP430F5438AIPZR; MSP430F5335IPZR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 93
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019564-MB90922NCSPM C-GS-218E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, LIN, UART, USART Peripherals: LCD, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F401VCT6; STM32F100VCT6B; STM32F091VCT6; MSP430F5437AIPNR; MSP430F5438AIPZR; MSP430F5335IPZR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90922NCSPMC-GS-218E1 - 1019564-MB90922NCSPMC-GS-218E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90922NCSPMC-GS-218E1
1019564-MB90922NCSPMC-GS-218E1
Embedded - Embedded - Microcontrollers - MB90922NCSPMC-GS-218E1 1019564-MB90922NCSPMC-GS-218E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019564-MB90922NCSPM C-GS-218E1 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, LIN, UART, USART Peripherals: LCD, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F401VCT6; STM32F100VCT6B; STM32F091VCT6; MSP430F5437AIPNR; MSP430F5438AIPZR; MSP430F5335IPZR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 93

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019564-MB90922NCSPMC-GS-218E1
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: Mask ROM
Memory Size: 256 kB
Interface: CAN, LIN, UART, USART
Peripherals: LCD, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F401VCT6; STM32F100VCT6B; STM32F091VCT6; MSP430F5437AIPNR; MSP430F5438AIPZR; MSP430F5335IPZR;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 93

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB90922NCSPMC-GS-218E1
16-bit Microcontrollers - MCU MB90922NCSPMC-GS-218E1
16-bit Microcontrollers - MCU STANDARD MICOM CU80M

16-bit Microcontrollers - MCU STANDARD MICOM CU80M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019564-MB90922NCSPMC-GS-218E1 MB90922NCSPMC-GS-218E1
Product Name Embedded - Embedded - Microcontrollers - MB90922NCSPMC-GS-218E1 16-bit Microcontrollers - MCU
Serial Interface CAN; UART; USART; CAN, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 438559B-104 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details