Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90611APMC-G-JNE1 MB90611APMC-G-JNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882886-MB90611APMC-G -JNE1 Series: * Features: series Microcontroller IC Package: Tray Part Status: Obsolete Family Name: MB90611 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882886-MB90611APMC-G -JNE1 Series: * Features: series Microcontroller IC Package: Tray Part Status: Obsolete Family Name: MB90611 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90611APMC-G-JNE1 - 882886-MB90611APMC-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90611APMC-G-JNE1
882886-MB90611APMC-G-JNE1
Embedded - Embedded - Microcontrollers - MB90611APMC-G-JNE1 882886-MB90611APMC-G-JNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882886-MB90611APMC-G -JNE1 Series: * Features: series Microcontroller IC Package: Tray Part Status: Obsolete Family Name: MB90611 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882886-MB90611APMC-G-JNE1
Series: *
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Family Name: MB90611
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882886-MB90611APMC-G-JNE1
Product Name Embedded - Embedded - Microcontrollers - MB90611APMC-G-JNE1
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers