Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787404-MB90574CPFV-G
Series: F2MC-16LX MB90570
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 120-BQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 97
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 10K x 8
Data Converters: A/D 8x8/10b, D/A 2x8b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 787404-MB90574CPFV-G-448E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90574CPFV-G-448E1 |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 256 KB |
| ROM Type | Mask ROM |