Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90568PMC-G-125-JNERE1 MB90568PMC-G-125-JNERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882885-MB90568PMC-G- 125-JNERE1 Series: F²MC-16LX MB90565 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90568 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882885-MB90568PMC-G- 125-JNERE1 Series: F²MC-16LX MB90565 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90568 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90568PMC-G-125-JNERE1 - 882885-MB90568PMC-G-125-JNERE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90568PMC-G-125-JNERE1
882885-MB90568PMC-G-125-JNERE1
Embedded - Embedded - Microcontrollers - MB90568PMC-G-125-JNERE1 882885-MB90568PMC-G-125-JNERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882885-MB90568PMC-G- 125-JNERE1 Series: F²MC-16LX MB90565 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90568 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882885-MB90568PMC-G-125-JNERE1
Series: F²MC-16LX MB90565
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: MB90568
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882885-MB90568PMC-G-125-JNERE1
Product Name Embedded - Embedded - Microcontrollers - MB90568PMC-G-125-JNERE1
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers