Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90549GPF-G-489 MB90549GPF-G-489

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925870-MB90549GPF-G- 489 Series: F2MC-16LX MB90545G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90549 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925870-MB90549GPF-G- 489 Series: F2MC-16LX MB90545G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90549 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90549GPF-G-489 - 925870-MB90549GPF-G-489 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90549GPF-G-489
925870-MB90549GPF-G-489
Embedded - Embedded - Microcontrollers - MB90549GPF-G-489 925870-MB90549GPF-G-489
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925870-MB90549GPF-G- 489 Series: F2MC-16LX MB90545G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90549 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925870-MB90549GPF-G-489
Series: F2MC-16LX MB90545G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Family Name: MB90549
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925870-MB90549GPF-G-489
Product Name Embedded - Embedded - Microcontrollers - MB90549GPF-G-489
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details