Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813837-MB90549GPF-G-
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 16MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 6K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 813837-MB90549GPF-G-448 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90549GPF-G-448 |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 256 KB |
| ROM Type | Mask ROM |