Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882867-MB90548GSPMC-
Series: F2MC-16LX MB90545G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: MB90548
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882867-MB90548GSPMC-G-291-JNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90548GSPMC-G-291-JNE1 |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 128 KB |
| ROM Type | Mask ROM |