Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90497GPFM-G-110-BND MB90497GPFM-G-110-BND

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122247-MB90497GPFM-G -110-BND Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122247-MB90497GPFM-G -110-BND Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90497GPFM-G-110-BND - 122247-MB90497GPFM-G-110-BND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90497GPFM-G-110-BND
122247-MB90497GPFM-G-110-BND
Embedded - Embedded - Microcontrollers - MB90497GPFM-G-110-BND 122247-MB90497GPFM-G-110-BND
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122247-MB90497GPFM-G -110-BND Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 122247-MB90497GPFM-G-110-BND
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (12x12)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 122247-MB90497GPFM-G-110-BND
Product Name Embedded - Embedded - Microcontrollers - MB90497GPFM-G-110-BND
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 64 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details