Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90467PFM-GS-233E1 MB90467PFM-GS-233E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137653-MB90467PFM-GS -233E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137653-MB90467PFM-GS -233E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90467PFM-GS-233E1 - 137653-MB90467PFM-GS-233E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90467PFM-GS-233E1
137653-MB90467PFM-GS-233E1
Embedded - Embedded - Microcontrollers - MB90467PFM-GS-233E1 137653-MB90467PFM-GS-233E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137653-MB90467PFM-GS -233E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 137653-MB90467PFM-GS-233E1
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (12x12)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 137653-MB90467PFM-GS-233E1
Product Name Embedded - Embedded - Microcontrollers - MB90467PFM-GS-233E1
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details