Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90467PF-G-272E1 MB90467PF-G-272E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925867-MB90467PF-G-2 72E1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: MB90467 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925867-MB90467PF-G-2 72E1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: MB90467 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90467PF-G-272E1 - 925867-MB90467PF-G-272E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90467PF-G-272E1
925867-MB90467PF-G-272E1
Embedded - Embedded - Microcontrollers - MB90467PF-G-272E1 925867-MB90467PF-G-272E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925867-MB90467PF-G-2 72E1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: MB90467 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925867-MB90467PF-G-272E1
Series: F2MC-16LX MB90460
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 64-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: MB90467
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925867-MB90467PF-G-272E1
Product Name Embedded - Embedded - Microcontrollers - MB90467PF-G-272E1
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers