Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925864-MB90467PF-G-1
Series: F2MC-16LX MB90460
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 64-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: MB90467
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925864-MB90467PF-G-172E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90467PF-G-172E1 |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 64 KB |
| ROM Type | Mask ROM |