Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774942-MB90438LSPFV-
Series: F2MC-16LX MB90435
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 774942-MB90438LSPFV-G-547E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90438LSPFV-G-547E1 |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 128 KB |
| ROM Type | Mask ROM |