Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90394HAPMT-GS-121E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318566-MB90394HAPMT -GS-121E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16LX Speed: 24MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: ROM RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB90394 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318566-MB90394HAPMT -GS-121E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16LX Speed: 24MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: ROM RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB90394 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318566-MB90394HAPMT-GS-121E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318566-MB90394HAPMT-GS-121E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318566-MB90394HAPMT-GS-121E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318566-MB90394HAPMT -GS-121E1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: F2MC-16LX Speed: 24MHz Standard Package: 84 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 384KB (384K x 8) Program Memory Type: ROM RAM Size: 10K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 120-LQFP ECCN: OBSOLETE Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: MB90394 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318566-MB90394HAPMT-GS-121E1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: F2MC-16LX
Speed: 24MHz
Standard Package: 84
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 384KB (384K x 8)
Program Memory Type: ROM
RAM Size: 10K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 120-LQFP
ECCN: OBSOLETE
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: MB90394
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1318566-MB90394HAPMT-GS-121E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 384 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers