Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-251E1 MB90387SPMT-GS-251E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988121-MB90387SPMT-G S-251E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 16 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, SCI, UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F373C8T6; MB9AF421KPMC-G-JNE2; STM32F373C8T6TR; MB9AF421KPMC1-G-JNE2 ; STM32F372C8T6; R5F21348UNFP#V0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 36
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988121-MB90387SPMT-G S-251E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 16 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, SCI, UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F373C8T6; MB9AF421KPMC-G-JNE2; STM32F373C8T6TR; MB9AF421KPMC1-G-JNE2 ; STM32F372C8T6; R5F21348UNFP#V0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-251E1 - 988121-MB90387SPMT-GS-251E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-251E1
988121-MB90387SPMT-GS-251E1
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-251E1 988121-MB90387SPMT-GS-251E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988121-MB90387SPMT-G S-251E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 16 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, SCI, UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F373C8T6; MB9AF421KPMC-G-JNE2; STM32F373C8T6TR; MB9AF421KPMC1-G-JNE2 ; STM32F372C8T6; R5F21348UNFP#V0; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 36

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988121-MB90387SPMT-GS-251E1
Mounting: SMD (SMT)
Capacitance: -16 F
Frequency: 16 MHz
Memory Type: Mask ROM
Memory Size: 64 kB
Interface: CAN, SCI, UART, USART
Peripherals: POR, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F373C8T6; MB9AF421KPMC-G-JNE2; STM32F373C8T6TR; MB9AF421KPMC1-G-JNE2; STM32F372C8T6; R5F21348UNFP#V0;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 36

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 988121-MB90387SPMT-GS-251E1
Product Name Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-251E1
Serial Interface CAN; SCI; UART; USART; CAN, SCI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details