Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 808318-MB90387PMT-G-
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 16MHz
Core Size: 16-Bit
Connectivity: CANbus, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
IC MCU 16BIT 64KB MROM 48LQFP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 808318-MB90387PMT-G-207E1 | 217-MB90387PMT-G-207E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90387PMT-G-207E1 | IC MCU 16BIT 64KB MROM 48LQFP |
| Data Bus | 16 Bit | |
| Clock Speed | 16 MHz | |
| RAM | 64 KB | 2 KB |
| ROM Type | Mask ROM | |
| Supply Voltage | 3.5 to 5.5 volts |