Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90351ESPMC1-G-256SNYE1 MB90351ESPMC1-G-256SNYE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882852-MB90351ESPMC1 -G-256SNYE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882852-MB90351ESPMC1 -G-256SNYE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90351ESPMC1-G-256SNYE1 - 882852-MB90351ESPMC1-G-256SNYE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90351ESPMC1-G-256SNYE1
882852-MB90351ESPMC1-G-256SNYE1
Embedded - Embedded - Microcontrollers - MB90351ESPMC1-G-256SNYE1 882852-MB90351ESPMC1-G-256SNYE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882852-MB90351ESPMC1 -G-256SNYE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) Mask ROM 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882852-MB90351ESPMC1-G-256SNYE1
Series: F²MC-16LX MB90350E
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) Mask ROM 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882852-MB90351ESPMC1-G-256SNYE1
Product Name Embedded - Embedded - Microcontrollers - MB90351ESPMC1-G-256SNYE1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 64 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details