Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925855-MB90349CEPF-G
Series: F2MC-16LX MB90340E
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925855-MB90349CEPF-G-354E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90349CEPF-G-354E1 |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| RAM | 256 KB |
| ROM Type | Mask ROM |