Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90349CEPF-G-353E1 MB90349CEPF-G-353E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809403-MB90349CEPF-G -353E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809403-MB90349CEPF-G -353E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90349CEPF-G-353E1 - 809403-MB90349CEPF-G-353E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90349CEPF-G-353E1
809403-MB90349CEPF-G-353E1
Embedded - Embedded - Microcontrollers - MB90349CEPF-G-353E1 809403-MB90349CEPF-G-353E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809403-MB90349CEPF-G -353E1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 809403-MB90349CEPF-G-353E1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 24MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 16K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 809403-MB90349CEPF-G-353E1
Product Name Embedded - Embedded - Microcontrollers - MB90349CEPF-G-353E1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products