Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132725-MB90349CASPF
Frequency: 24 MHz
Memory Type: Mask ROM
Memory Size: 256 kB
Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Peripherals: DMA, POR, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 82
Max Operating Temperature: 105 °C
16-bit Microcontrollers - MCU MB90349CASPFV-GS-785
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1132725-MB90349CASPFV-GS-785E1 | MB90349CASPFV-GS-785E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-785E1 | 16-bit Microcontrollers - MCU |
| Serial Interface | CAN; I²C; SCI; UART; USART; CAN, EBI/EMI, I2C, LIN, SCI, UART, USART |