Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-711E1 MB90349CASPFV-GS-711E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982763-MB90349CASPFV -GS-711E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982763-MB90349CASPFV -GS-711E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-711E1 - 982763-MB90349CASPFV-GS-711E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-711E1
982763-MB90349CASPFV-GS-711E1
Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-711E1 982763-MB90349CASPFV-GS-711E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982763-MB90349CASPFV -GS-711E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART Peripherals: DMA, POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 82

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982763-MB90349CASPFV-GS-711E1
Mounting: SMD (SMT)
Capacitance: -16 F
Frequency: 24 MHz
Memory Type: Mask ROM
Memory Size: 256 kB
Interface: CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Peripherals: DMA, POR, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 82

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB90349CASPFV-GS-711E1
16-bit Microcontrollers - MCU MB90349CASPFV-GS-711E1
16-bit Microcontrollers - MCU 16BIT MICOM FFMC-16F-0.35

16-bit Microcontrollers - MCU 16BIT MICOM FFMC-16F-0.35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 982763-MB90349CASPFV-GS-711E1 MB90349CASPFV-GS-711E1
Product Name Embedded - Embedded - Microcontrollers - MB90349CASPFV-GS-711E1 16-bit Microcontrollers - MCU
Serial Interface CAN; I²C; SCI; UART; USART; CAN, EBI/EMI, I2C, LIN, SCI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details