Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90349CAPF-G-139 MB90349CAPF-G-139

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811736-MB90349CAPF-G -139 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811736-MB90349CAPF-G -139 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90349CAPF-G-139 - 811736-MB90349CAPF-G-139 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90349CAPF-G-139
811736-MB90349CAPF-G-139
Embedded - Embedded - Microcontrollers - MB90349CAPF-G-139 811736-MB90349CAPF-G-139
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811736-MB90349CAPF-G -139 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 24MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811736-MB90349CAPF-G-139
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 24MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 16K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 811736-MB90349CAPF-G-139
Product Name Embedded - Embedded - Microcontrollers - MB90349CAPF-G-139
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers