Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90342ESPMC-GS-293E2 MB90342ESPMC-GS-293E2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 763349-MB90342ESPMC- GS-293E2 Series: F2MC-16LX MB90340E Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 763349-MB90342ESPMC- GS-293E2 Series: F2MC-16LX MB90340E Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90342ESPMC-GS-293E2 - 763349-MB90342ESPMC-GS-293E2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90342ESPMC-GS-293E2
763349-MB90342ESPMC-GS-293E2
Embedded - Embedded - Microcontrollers - MB90342ESPMC-GS-293E2 763349-MB90342ESPMC-GS-293E2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 763349-MB90342ESPMC- GS-293E2 Series: F2MC-16LX MB90340E Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM RAM Size: 16K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 763349-MB90342ESPMC-GS-293E2
Series: F2MC-16LX MB90340E
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
RAM Size: 16K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 763349-MB90342ESPMC-GS-293E2
Product Name Embedded - Embedded - Microcontrollers - MB90342ESPMC-GS-293E2
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7672AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers