Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882850-MB90097PFV-G-
Series: *
Features: series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882850-MB90097PFV-G-104-ERE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90097PFV-G-104-ERE1 |