Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90025FPMT-GS-170E1 MB90025FPMT-GS-170E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173013-MB90025FPMT- GS-170E1 Capacitance: -16 F Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173013-MB90025FPMT- GS-170E1 Capacitance: -16 F Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90025FPMT-GS-170E1 - 1173013-MB90025FPMT-GS-170E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90025FPMT-GS-170E1
1173013-MB90025FPMT-GS-170E1
Embedded - Embedded - Microcontrollers - MB90025FPMT-GS-170E1 1173013-MB90025FPMT-GS-170E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173013-MB90025FPMT- GS-170E1 Capacitance: -16 F Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173013-MB90025FPMT-GS-170E1
Capacitance: -16 F
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB90025FPMT-GS-170E1
16-bit Microcontrollers - MCU MB90025FPMT-GS-170E1
16-bit Microcontrollers - MCU 16BIT MICOM FFMC-16F-0.35

16-bit Microcontrollers - MCU 16BIT MICOM FFMC-16F-0.35

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1173013-MB90025FPMT-GS-170E1 MB90025FPMT-GS-170E1
Product Name Embedded - Embedded - Microcontrollers - MB90025FPMT-GS-170E1 16-bit Microcontrollers - MCU
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details