Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90022PF-GS-447

Description
Win Source Part Number: 1167541-MB90022PF-GS -447 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Mounting: SMD (SMT) Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90022
Request a Quote
Description
Win Source Part Number: 1167541-MB90022PF-GS -447 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Mounting: SMD (SMT) Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90022
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1167541-MB90022PF-GS-447 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1167541-MB90022PF-GS-447
Integrated Circuits (ICs) - Embedded - Microcontrollers 1167541-MB90022PF-GS-447
Win Source Part Number: 1167541-MB90022PF-GS -447 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Mounting: SMD (SMT) Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90022

Win Source Part Number: 1167541-MB90022PF-GS-447
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90022

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1167541-MB90022PF-GS-447
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers