Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89P935BPFV-GSE1 MB89P935BPFV-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925847-MB89P935BPFV- GSE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925847-MB89P935BPFV- GSE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89P935BPFV-GSE1 - 925847-MB89P935BPFV-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89P935BPFV-GSE1
925847-MB89P935BPFV-GSE1
Embedded - Embedded - Microcontrollers - MB89P935BPFV-GSE1 925847-MB89P935BPFV-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925847-MB89P935BPFV- GSE1 Series: F2MC-8L MB89930A Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 30-SSOP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 30-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-SSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925847-MB89P935BPFV-GSE1
Series: F2MC-8L MB89930A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 30-SSOP
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tube
Package: 30-LSSOP (0.220", 5.60mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 30-SSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB89P935BPFV-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB89P935BPFV-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB89P935BPFV-GSE1
IC MCU 8BIT 16KB OTP 30SSOP

IC MCU 8BIT 16KB OTP 30SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925847-MB89P935BPFV-GSE1 MB89P935BPFV-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB89P935BPFV-GSE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 10 MHz 10 MHz
RAM 16 KB 512 KB
ROM Type OTP; OTP
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7517AAT - Rochester Electronics
Infineon Technologies AG
View Details
4 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers