Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89P665PF-GT MB89P665PF-GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882845-MB89P665PF-GT Series: F²MC-8L MB89660 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P665 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882845-MB89P665PF-GT Series: F²MC-8L MB89660 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P665 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89P665PF-GT - 882845-MB89P665PF-GT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89P665PF-GT
882845-MB89P665PF-GT
Embedded - Embedded - Microcontrollers - MB89P665PF-GT 882845-MB89P665PF-GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882845-MB89P665PF-GT Series: F²MC-8L MB89660 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 64-QFP (14x20) Core Processor: F2MC-8L Speed: 10MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P665 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882845-MB89P665PF-GT
Series: F²MC-8L MB89660
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) OTP 64-QFP (14x20)
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 6V
Family Name: MB89P665
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882845-MB89P665PF-GT
Product Name Embedded - Embedded - Microcontrollers - MB89P665PF-GT
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 16 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers