Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89P637PF-GT MB89P637PF-GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787382-MB89P637PF-GT Series: F2MC-8L MB89630 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 10MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (20x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787382-MB89P637PF-GT Series: F2MC-8L MB89630 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 10MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (20x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89P637PF-GT - 787382-MB89P637PF-GT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89P637PF-GT
787382-MB89P637PF-GT
Embedded - Embedded - Microcontrollers - MB89P637PF-GT 787382-MB89P637PF-GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787382-MB89P637PF-GT Series: F2MC-8L MB89630 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8L Speed: 10MHz Package: 64-BQFP Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (20x14) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787382-MB89P637PF-GT
Series: F2MC-8L MB89630
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8L
Speed: 10MHz
Package: 64-BQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PQFP (20x14)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787382-MB89P637PF-GT
Product Name Embedded - Embedded - Microcontrollers - MB89P637PF-GT
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 32 KB
ROM Type OTP; One Time Programmable(OTP)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details