Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB89P637P-G-SHE1 MB89P637P-G-SHE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882844-MB89P637P-G-S HE1 Series: F2MC-8L MB89630 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 64-DIP (0.750", 19.05mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P637 Categories: Integrated Circuits (ICs) Case / Package: 64-SH-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882844-MB89P637P-G-S HE1 Series: F2MC-8L MB89630 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 64-DIP (0.750", 19.05mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P637 Categories: Integrated Circuits (ICs) Case / Package: 64-SH-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB89P637P-G-SHE1 - 882844-MB89P637P-G-SHE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB89P637P-G-SHE1
882844-MB89P637P-G-SHE1
Embedded - Embedded - Microcontrollers - MB89P637P-G-SHE1 882844-MB89P637P-G-SHE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882844-MB89P637P-G-S HE1 Series: F2MC-8L MB89630 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP Core Processor: F2MC-8L Speed: 10MHz Package: Tube Package: 64-DIP (0.750", 19.05mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7V ~ 6V Family Name: MB89P637 Categories: Integrated Circuits (ICs) Case / Package: 64-SH-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882844-MB89P637P-G-SHE1
Series: F2MC-8L MB89630
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SH-DIP
Core Processor: F2MC-8L
Speed: 10MHz
Package: Tube
Package: 64-DIP (0.750", 19.05mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 6V
Family Name: MB89P637
Categories: Integrated Circuits (ICs)
Case / Package: 64-SH-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB89P637P-G-SHE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB89P637P-G-SHE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB89P637P-G-SHE1
IC MCU 8BIT 32KB OTP 64-SH-DIP

IC MCU 8BIT 32KB OTP 64-SH-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882844-MB89P637P-G-SHE1 MB89P637P-G-SHE1
Product Name Embedded - Embedded - Microcontrollers - MB89P637P-G-SHE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 10 MHz 10 MHz
RAM 32 KB 1 KB
ROM Type OTP; OTP
Supply Voltage 2.7 to 6 volts 6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details