Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882839-MB89F202AP-G-
Series: F²MC-8L MB89202
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) FLASH 32-SDIP
Core Processor: F2MC-8L
Speed: 12.5MHz
Package: 32-SDIP (0.400", 10.16mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SDIP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882839-MB89F202AP-G-SH-SNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB89F202AP-G-SH-SNE1 |
| Data Bus | 8 Bit |
| Clock Speed | 12.5 MHz |
| RAM | 16 KB |
| ROM Type | Flash; FLASH |